onsemi Translators, Level Shifters NLSV8T240MUTAG

Description
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-UDFN (4x2)
Request a Quote
Description
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-UDFN (4x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSV8T240MUTAG is an 8-bit dual-supply voltage level translator designed for low-voltage applications. It operates with configurable supply voltages, VCCA and VCCB, ranging from 0.9 V to 4.5 V, enabling universal low-voltage translation. The device features high-speed operation with balanced propagation delay and includes over-voltage protection for inputs and outputs up to 4.5 V. It supports non-preferential sequencing of VCCA and VCCB, ensuring outputs remain in a 3-state condition until the active voltage supply is reached. The ultra-small UDFN20 package measures 4.0 mm x 2.0 mm and is Pb-free. Typical applications include mobile phones and other portable devices. The device also offers robust ESD protection exceeding 7000 V (HBM) for all pins, making it suitable for sensitive electronic environments.

Datasheet Summary
Powered by GS/AI

The NLSV8T240MUTAG is an 8-bit dual-supply voltage level translator designed for low-voltage applications. It operates with configurable supply voltages, VCCA and VCCB, ranging from 0.9 V to 4.5 V, enabling universal low-voltage translation. The device features high-speed operation with balanced propagation delay and includes over-voltage protection for inputs and outputs up to 4.5 V. It supports non-preferential sequencing of VCCA and VCCB, ensuring outputs remain in a 3-state condition until the active voltage supply is reached. The ultra-small UDFN20 package measures 4.0 mm x 2.0 mm and is Pb-free. Typical applications include mobile phones and other portable devices. The device also offers robust ESD protection exceeding 7000 V (HBM) for all pins, making it suitable for sensitive electronic environments.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-NLSV8T240MUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSV8T240MUTAGTR-ND
Translators, Level Shifters 488-NLSV8T240MUTAGTR-ND
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-UDFN (4x2)

Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-UDFN (4x2)

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSV8T240MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSV8T240MUTAG
Logic - Translators, Level Shifters NLSV8T240MUTAG
IC TRNSLTR UNIDIRECTIONAL 20UDFN

IC TRNSLTR UNIDIRECTIONAL 20UDFN

Supplier's Site Datasheet
Translators, Level Shifters - NLSV8T240MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSV8T240MUTAG
Translators, Level Shifters NLSV8T240MUTAG
Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-UDFN (4x2)

Voltage Level Translator Unidirectional 1 Circuit 8 Channel 20-UDFN (4x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-NLSV8T240MUTAGTR-ND NLSV8T240MUTAG NLSV8T240MUTAG
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 20-UFDFN 20-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DGGR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 74AVC16T245EV/G,51 - Quarktwin Technology Ltd.
Specs
Package Type BGA; 56-VFBGA
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers