onsemi Dual 1MHz Logic IC NLSV4T3234FCT1G

Description
4-Bit Bus Buffer Translator, Dual Supply, 3-STATE, 1MHz, 5.6ns Product overview: NLSV4T3234FCT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLSV4T3234FCT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Bus Buffer Translator, Dual Supply, 3-STATE, 1MHz, 5.6ns Product overview: NLSV4T3234FCT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLSV4T3234FCT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1MHz Logic IC - 732-NLSV4T3234FCT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1MHz Logic IC
732-NLSV4T3234FCT1G
Dual 1MHz Logic IC 732-NLSV4T3234FCT1G
4-Bit Bus Buffer Translator, Dual Supply, 3-STATE, 1MHz, 5.6ns Product overview: NLSV4T3234FCT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLSV4T3234FCT1G can be used for catalog matching and distributor lookup.

4-Bit Bus Buffer Translator, Dual Supply, 3-STATE, 1MHz, 5.6ns Product overview: NLSV4T3234FCT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1MHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-NLSV4T3234FCT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-NLSV4T3234FCT1G
Product Name Dual 1MHz Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details