Manufacturer: ON Semiconductor
Win Source Part Number: 1231707-NLSV4T3234FC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Over Voltage Protection
Package: 11-WFBGA, FCBGA
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9V ~ 4.5V
Voltage - VCCB: 0.9V ~ 4.5V
Family Name: NLSV4T3234
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 11-Flipchip
Alternative Parts (Cross-Reference): MAX3028EUD; MAX3025EBC-T; MAX3026EBC-T;
Introduction Date: March 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1231707-NLSV4T3234FCT1G |
| Product Name | Electrical Parts - NLSV4T3234FCT1G |