onsemi Translators, Level Shifters NLSV4T3144MUTAG

Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)
Request a Quote
Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSV4T3144MUTAG is a 4-bit dual-supply non-inverting level translator designed for low-voltage applications. It operates with configurable supply voltages, VCCA and VCCB, ranging from 1.6 V to 3.6 V, making it suitable for translating signals between different voltage levels. The device features high-speed operation with balanced propagation delays and includes over-voltage protection for inputs and outputs up to 5.5 V. This level translator maintains outputs in a tri-state condition until both VCCA and VCCB are active, ensuring safe operation during power-up. The ultra-small UQFN-12 package measures 1.7 mm x 2.0 mm, making it ideal for space-constrained applications such as mobile phones and portable devices. The NLSV4T3144MUTAG is also RoHS compliant and offers ESD protection greater than 3000 V, enhancing its reliability in various environments.

Datasheet Summary
Powered by GS/AI

The NLSV4T3144MUTAG is a 4-bit dual-supply non-inverting level translator designed for low-voltage applications. It operates with configurable supply voltages, VCCA and VCCB, ranging from 1.6 V to 3.6 V, making it suitable for translating signals between different voltage levels. The device features high-speed operation with balanced propagation delays and includes over-voltage protection for inputs and outputs up to 5.5 V. This level translator maintains outputs in a tri-state condition until both VCCA and VCCB are active, ensuring safe operation during power-up. The ultra-small UQFN-12 package measures 1.7 mm x 2.0 mm, making it ideal for space-constrained applications such as mobile phones and portable devices. The NLSV4T3144MUTAG is also RoHS compliant and offers ESD protection greater than 3000 V, enhancing its reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-NLSV4T3144MUTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSV4T3144MUTAGCT-ND
Translators, Level Shifters 488-NLSV4T3144MUTAGCT-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 488-NLSV4T3144MUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSV4T3144MUTAGTR-ND
Translators, Level Shifters 488-NLSV4T3144MUTAGTR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSV4T3144MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSV4T3144MUTAG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSV4T3144MUTAG
IC TRANSLATOR UNIDIR 12UQFN

IC TRANSLATOR UNIDIR 12UQFN

Supplier's Site
Translators, Level Shifters - NLSV4T3144MUTAG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NLSV4T3144MUTAG
Translators, Level Shifters NLSV4T3144MUTAG
IC TRNSLTR UNIDIRECTIONAL 12UQFN

IC TRNSLTR UNIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NLSV4T3144MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSV4T3144MUTAG
Logic - Translators, Level Shifters NLSV4T3144MUTAG
IC TRNSLTR UNIDIRECTIONAL 12UQFN

IC TRNSLTR UNIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Translators, Level Shifters - NLSV4T3144MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSV4T3144MUTAG
Translators, Level Shifters NLSV4T3144MUTAG
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-NLSV4T3144MUTAGCT-ND NLSV4T3144MUTAG NLSV4T3144MUTAG NLSV4T3144MUTAG NLSV4T3144MUTAG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204PW-Q100J - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
View Details
6 suppliers