onsemi Translators, Level Shifters NLSV4T244MUTAG

Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSV4T244MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSV4T244MUTAGOSTR-ND
Translators, Level Shifters NLSV4T244MUTAGOSTR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - NLSV4T244MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSV4T244MUTAG
Translators, Level Shifters NLSV4T244MUTAG
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - NLSV4T244MUTAG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NLSV4T244MUTAG
Translators, Level Shifters NLSV4T244MUTAG
IC TRNSLTR UNIDIRECTIONAL 12UQFN

IC TRNSLTR UNIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NLSV4T244MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSV4T244MUTAG
Logic - Translators, Level Shifters NLSV4T244MUTAG
IC TRNSLTR UNIDIRECTIONAL 12UQFN

IC TRNSLTR UNIDIRECTIONAL 12UQFN

Supplier's Site Datasheet
Level Translator, 4Bit, Uqfn-12; No. Of Inputs Onsemi - 81Y6990 - Newark, An Avnet Company
Chicago, IL, United States
Level Translator, 4Bit, Uqfn-12; No. Of Inputs Onsemi
81Y6990
Level Translator, 4Bit, Uqfn-12; No. Of Inputs Onsemi 81Y6990
LEVEL TRANSLATOR, 4BIT, UQFN-12; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

LEVEL TRANSLATOR, 4BIT, UQFN-12; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSV4T244MUTAGOSTR-ND NLSV4T244MUTAG NLSV4T244MUTAG NLSV4T244MUTAG 81Y6990
Product Name Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Level Translator, 4Bit, Uqfn-12; No. Of Inputs Onsemi
Package Type 12-UFQFN 12-UFQFN 12-UFQFN
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
4 suppliers
Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306DC/GH - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details