onsemi No. Of Inputs Onsemi NLSV4T244MUTAG.

Description
No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Onsemi - 29AC8958 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
29AC8958
No. Of Inputs Onsemi 29AC8958
No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 29AC8958
Product Name No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Buffer Non-Inverter, Single, Tssop-16; No. Of Inputs Nexperia - 85X2937 - Newark, An Avnet Company
Specs
Features RoHS
Input Voltage 2 to 6 volts
Operating Current 25 mA
View Details
Logic - Translators, Level Shifters - MC100ELT25D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details