onsemi Logic - Logic - Translators, Level Shifters - NLSV4T244EDTR2G NLSV4T244EDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 851520-NLSV4T244EDTR 2G Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: NLSV4T244 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLSV4T244EDTR2GOSDKR , NLSV4T244EDTR2GOSTR, NLSV4T244EDTR2GOSCT, NLSV4T244EDTR2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 851520-NLSV4T244EDTR 2G Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: NLSV4T244 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLSV4T244EDTR2GOSDKR , NLSV4T244EDTR2GOSTR, NLSV4T244EDTR2GOSCT, NLSV4T244EDTR2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSV4T244EDTR2G - 851520-NLSV4T244EDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSV4T244EDTR2G
851520-NLSV4T244EDTR2G
Logic - Logic - Translators, Level Shifters - NLSV4T244EDTR2G 851520-NLSV4T244EDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 851520-NLSV4T244EDTR 2G Features: Translator 1 Circuit Channel Package: Reel - TR Family Name: NLSV4T244 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLSV4T244EDTR2GOSDKR , NLSV4T244EDTR2GOSTR, NLSV4T244EDTR2GOSCT, NLSV4T244EDTR2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 851520-NLSV4T244EDTR2G
Features: Translator 1 Circuit Channel
Package: Reel - TR
Family Name: NLSV4T244
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLSV4T244EDTR2GOSDKR, NLSV4T244EDTR2GOSTR, NLSV4T244EDTR2GOSCT, NLSV4T244EDTR2G-ND

Buy Now Datasheet
Translators, Level Shifters - NLSV4T244EDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSV4T244EDTR2GOSTR-ND
Translators, Level Shifters NLSV4T244EDTR2GOSTR-ND
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - NLSV4T244EDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSV4T244EDTR2G
Translators, Level Shifters NLSV4T244EDTR2G
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSV4T244EDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSV4T244EDTR2G
Logic - Translators, Level Shifters NLSV4T244EDTR2G
IC TRNSLTR UNIDIR 14TSSOP

IC TRNSLTR UNIDIR 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSV4T244EDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSV4T244EDTR2G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSV4T244EDTR2G
IC TRANSLATOR UNIDIR 14TSSOP

IC TRANSLATOR UNIDIR 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 851520-NLSV4T244EDTR2G NLSV4T244EDTR2GOSTR-ND NLSV4T244EDTR2G NLSV4T244EDTR2G NLSV4T244EDTR2G
Product Name Logic - Logic - Translators, Level Shifters - NLSV4T244EDTR2G Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3390EEBC - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-6571-6-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1905991P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details