IC XLTR VL UNIDIR 14-SOIC
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-SOIC
Win Source Part Number: 981791-NLSV4T244DR2G
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Over Voltage Protection, Power-Off Protection
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9 V ~ 4.5 V
Voltage - VCCB: 0.9 V ~ 4.5 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLSV4T244DR2G,
Base Product Number: NLSV4T244
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-SOIC
IC TRANSLATOR UNIDIR 14SOIC
IC TRNSLTR UNIDIRECTIONAL 14SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-NLSV4T244DR2GCT-ND | 981791-NLSV4T244DR2G | NLSV4T244DR2G | NLSV4T244DR2G | NLSV4T244DR2G |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |