The NLSV4T240EDR2G is a 4-bit dual-supply voltage level translator designed for configurable operation between two different power supply rails, VCCA and VCCB, which can range from 0.9 V to 4.5 V. This device facilitates low-voltage translation, making it suitable for applications in mobile phones, PDAs, and other portable devices. Key features include high-speed operation with balanced propagation delay, output enable functionality, and power-off protection that ensures outputs switch to a 3-state condition when VCCB is grounded. The device also includes over-voltage tolerance protection for inputs and outputs up to 4.5 V. It is packaged in an ultra-small UQFN12 format measuring 1.7 mm x 2.0 mm and is Pb-free. The NLSV4T240EDR2G is rated for operation within a temperature range of -40°C to +85°C and offers ESD protection exceeding 6000 V for all pins, ensuring reliability in various environments.
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-SOIC
Voltage Level Translator Unidirectional 1 Circuit 4 Channel 14-SOIC
IC TRNSLTR UNIDIRECTIONAL 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-NLSV4T240EDR2GTR-ND | NLSV4T240EDR2G | NLSV4T240EDR2G |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) |