onsemi Translators, Level Shifters NLSV2T244MUTAG

Description
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-UDFN (1.8x1.2)
Request a Quote
Description
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-UDFN (1.8x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSV2T244MUTAG is a 2-bit dual-supply voltage level translator designed for configurable low-voltage translation between two different power supply rails, VCCA and VCCB, ranging from 0.9 V to 4.5 V. It features high-speed operation with balanced propagation delay and includes over-voltage tolerance protection for inputs and outputs up to 4.5 V. The device supports non-preferential sequencing of VCCA and VCCB, ensuring outputs remain in a 3-state condition until the active VCC is reached. This level translator is suitable for applications in mobile phones, PDAs, and other portable devices. It is available in compact packaging options including UDFN8, SO-8, and Micro8, and is AEC-Q100 qualified, making it suitable for automotive applications. The device is also Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards. The operating temperature range is specified from -40°C to +85°C, making it versatile for various operating conditions.

Datasheet Summary
Powered by GS/AI

The NLSV2T244MUTAG is a 2-bit dual-supply voltage level translator designed for configurable low-voltage translation between two different power supply rails, VCCA and VCCB, ranging from 0.9 V to 4.5 V. It features high-speed operation with balanced propagation delay and includes over-voltage tolerance protection for inputs and outputs up to 4.5 V. The device supports non-preferential sequencing of VCCA and VCCB, ensuring outputs remain in a 3-state condition until the active VCC is reached. This level translator is suitable for applications in mobile phones, PDAs, and other portable devices. It is available in compact packaging options including UDFN8, SO-8, and Micro8, and is AEC-Q100 qualified, making it suitable for automotive applications. The device is also Pb-free, halogen-free, and RoHS compliant, ensuring it meets environmental standards. The operating temperature range is specified from -40°C to +85°C, making it versatile for various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSV2T244MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSV2T244MUTAGOSTR-ND
Translators, Level Shifters NLSV2T244MUTAGOSTR-ND
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-UDFN (1.8x1.2)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-UDFN (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - NLSV2T244MUTAG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NLSV2T244MUTAG
Translators, Level Shifters NLSV2T244MUTAG
IC TRNSLTR UNIDIRECTIONAL 8UDFN

IC TRNSLTR UNIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NLSV2T244MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSV2T244MUTAG
Logic - Translators, Level Shifters NLSV2T244MUTAG
IC TRNSLTR UNIDIRECTIONAL 8UDFN

IC TRNSLTR UNIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Translators, Level Shifters - NLSV2T244MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSV2T244MUTAG
Translators, Level Shifters NLSV2T244MUTAG
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-UDFN (1.8x1.2)

Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-UDFN (1.8x1.2)

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSV2T244MUTAGOSTR-ND NLSV2T244MUTAG NLSV2T244MUTAG NLSV2T244MUTAG
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 8-UFDFN 8-UFDFN 8-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PW - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
4 suppliers
Translators, Level Shifters - 1727-74LVCH2T45GS,115DKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers