onsemi Logic - Logic - Translators, Level Shifters - NLSV2T244MUTAG NLSV2T244MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 090700-NLSV2T244MUTA G Packaging: Reel - TR Features: Over Voltage Protection, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 090700-NLSV2T244MUTA G Packaging: Reel - TR Features: Over Voltage Protection, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSV2T244MUTAG - 090700-NLSV2T244MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSV2T244MUTAG
090700-NLSV2T244MUTAG
Logic - Logic - Translators, Level Shifters - NLSV2T244MUTAG 090700-NLSV2T244MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 090700-NLSV2T244MUTA G Packaging: Reel - TR Features: Over Voltage Protection, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 090700-NLSV2T244MUTAG
Packaging: Reel - TR
Features: Over Voltage Protection, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V to 4.5V
Voltage - VCCB: 0.9V to 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (1.8x1.2)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 090700-NLSV2T244MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSV2T244MUTAG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC1T8832GSX - 908116-74AVC1T8832GSX - Win Source Electronics
Specs
Package Type Other; 8-XSON (1.35x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details