onsemi No. Of Inputs Onsemi NLSV2T244MUTAG.

Description
No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:8Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:8Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Onsemi - 29AC8957 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
29AC8957
No. Of Inputs Onsemi 29AC8957
No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:8Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:8Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 29AC8957
Product Name No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T45GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details