Win Source Part Number: 1379336-NLSV2T244DR2
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: Over Voltage Protection, Power-Off Protection
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NLSV2T244
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 0.9 V ~ 4.5 V
Voltage - VCCB: 0.9 V ~ 4.5 V
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Voltage Level Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
LEVEL TRANSLATOR, 2-BIT, SOIC-8; No. of Inputs:2; Output Current:-; Propagation Delay:1.6ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1379336-NLSV2T244DR2G | NLSV2T244DR2GOSCT-ND | NLSV2T244DR2G | NLSV2T244DR2G | 31AC0898 | NLSV2T244DR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Level Translator, 2-Bit, Soic-8; No. Of Inputs Onsemi | Logic - Translators, Level Shifters |
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted |