NLSV1T34DFT2G, 1 BIT TRANSLATOR
NLSV1T34DFT2G, 1 BIT TRANSLATOR
NLSV1T34DFT2G, 1 BIT TRANSLATOR
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
LEVEL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:5Pins; Logic Case Style:SOT-353; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRNSLTR UNIDIRECTIONAL SC88A
IC TRNSLTR UNIDIRECTIONAL SC88A
| RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1245391 | 8021626P | NLSV1T34DFT2G | 81Y6989 | NLSV1T34DFT2G | NLSV1T34DFT2G |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Level Translator, -40 To 85Deg C; No. Of Inputs Onsemi | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | Translator | Translator | ||||
| Package Type | Sc-88a | SC-88A | SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | ||
| Output Type | 3 state | 3-State; 3 State | Push-Pull | Push-Pull | ||
| Features | RoHS | RoHS | RoHS | RoHS |