The NLSV1T34AMUTCG is a 1-bit dual-supply non-inverting level translator designed for low-voltage applications. It operates with supply voltages ranging from 0.9 V to 4.5 V for both input (VCCA) and output (VCCB) ports, allowing for versatile voltage level shifting. The device features high-speed operation with balanced propagation delays and includes over-voltage protection for inputs and outputs up to 4.5 V. It supports non-preferential sequencing of supply voltages and offers power-off protection with high impedance states for inputs and outputs. This component is packaged in an ultra-small form factor, specifically in a UDFN6 package measuring 1.45 mm x 1.0 mm. It is AEC-Q100 qualified, making it suitable for automotive applications, and is Pb-free. The NLSV1T34AMUTCG is ideal for use in mobile phones, PDAs, and other portable devices, providing reliable performance in environments where space and power efficiency are critical.
IC TRNSLTR UNIDIRECTIONAL 6UDFN
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-UDFN (1.45x1)
IC TRNSLTR UNIDIRECTIONAL 6UDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSV1T34AMUTCG | NLSV1T34AMUTCG | NLSV1T34AMUTCG |
| Product Name | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 6-UFDFN | 6-UFDFN |