Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-UDFN (1.2x1)
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-UDFN (1.2x1)
IC TRNSLTR UNIDIRECTIONAL 6UDFN
IC TRNSLTR UNIDIRECTIONAL 6UDFN
LEVEL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:1Inputs; Output Current:-; Propagation Delay:3.3ns; No. of Pins:6Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLTR UNIDIRECTIONAL 6UDFN
Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-UDFN (1.2x1)
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSV1T244MUTBGOSDKR-ND | NLSV1T244MUTBG | NLSV1T244MUTBG | 81Y6987 | NLSV1T244MUTBG | NLSV1T244MUTBG |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Level Translator, -40 To 85Deg C; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 6-UFDFN | 6-UFDFN | 6-UFDFN | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |