LED Driver IC 8 Output Dimming 12mA 16-QFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NLSF595MNR2 |
| Product Name | LED Drivers |
| Number of Outputs | 8 |
| Output Configuration | Inverting |
| Output Voltage | 5.5 volts |
| Output Current | 0.0120 amps |