onsemi LED Drivers NLSF595DTR2

Description
LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP
Description
LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSF595DTR2 is a serial (SPI) tri-color LED driver designed for efficient control of LED outputs. It features an advanced CMOS shift register with open-drain outputs, capable of sinking over 12 mA per output. The device operates within a voltage range of 2.0 to 5.5 volts, with output levels independent of the supply voltage, allowing for up to 7.0 volts on the outputs without damage. This LED driver supports a high-speed clocking frequency of over 25 MHz and provides eight bits of parallel output, enabling the control of two tri-color LEDs per device. It includes double-buffered outputs, allowing data to be loaded without affecting the output state. The NLSF595DTR2 is compatible with standard CMOS logic levels and requires only one dedicated pin for operation, which helps free up I/O resources on the microcontroller. The device is available in TSSOP-16 and QFN-16 packages, with low leakage current of 2.0 ¬µA maximum at 25¬8C, and robust ESD performance exceeding 2000 V for the human body model. It is functionally similar to the popular 74VHC595, making it a reliable choice for applications requiring efficient LED control.

Datasheet Summary
Powered by GS/AI

The NLSF595DTR2 is a serial (SPI) tri-color LED driver designed for efficient control of LED outputs. It features an advanced CMOS shift register with open-drain outputs, capable of sinking over 12 mA per output. The device operates within a voltage range of 2.0 to 5.5 volts, with output levels independent of the supply voltage, allowing for up to 7.0 volts on the outputs without damage. This LED driver supports a high-speed clocking frequency of over 25 MHz and provides eight bits of parallel output, enabling the control of two tri-color LEDs per device. It includes double-buffered outputs, allowing data to be loaded without affecting the output state. The NLSF595DTR2 is compatible with standard CMOS logic levels and requires only one dedicated pin for operation, which helps free up I/O resources on the microcontroller. The device is available in TSSOP-16 and QFN-16 packages, with low leakage current of 2.0 ¬µA maximum at 25¬8C, and robust ESD performance exceeding 2000 V for the human body model. It is functionally similar to the popular 74VHC595, making it a reliable choice for applications requiring efficient LED control.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NLSF595DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
NLSF595DTR2
LED Drivers NLSF595DTR2
LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP

LED Driver IC 8 Output Linear Dimming 12mA 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number NLSF595DTR2
Product Name LED Drivers
Number of Outputs 8
Output Configuration Inverting
Output Voltage 5.5 volts
Output Current 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC208N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 74AHCT244D-Q100,11 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details