Manufacturer: ON Semiconductor
Win Source Part Number: 117470-NLSF3T126MNR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 117470-NLSF3T126MNR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLSF3T126MNR2G |
| Package Type | Surface Mount; SMD (SMT) |