AND Gate, 308 Series, 4-Func, 2-Input, CMOS
308 SERIES, QUAD 2-INPUT AND GATE, QCC16, QFN-16 Product overview: NLSF308MNR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLSF308MNR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1231700-NLSF308MNR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel 16-QFN (3x3)
IC GATE AND 4CH 2-INP 16QFN
IC GATE AND 4CH 2-INP 16QFN
AND Gate IC 4 Channel 16-QFN (3x3)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLSF308MNR2 | 705-NLSF308MNR2 | 1231700-NLSF308MNR2 | NLSF308MNR2OS-ND | NLSF308MNR2 | NLSF308MNR2 | NLSF308MNR2 |
| Product Name | Quad QFN Logic IC | Logic - Logic - Gates and Inverters - NLSF308MNR2 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | NOT | AND | NOT; AND | AND | AND; AND Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | Other; LCC16 | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Supply Voltage | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 |