NOR Gate IC 4 Channel 16-QFN (3x3)
Quad 2-Input NOR Gate IC, CMOS, QFN, 2V-5.5V Product overview: NLSF302MNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLSF302MNR2G can be used for catalog matching and distributor lookup.
Quad 2-Input NOR Gate
Manufacturer: ON Semiconductor
Win Source Part Number: 209266-NLSF302MNR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Dimension: 16-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Logic Gates LOG QUAD 2-INPUT NOR
IC GATE NOR 4CH 2-INP 16QFN
NOR Gate IC 4 Channel 16-QFN (3x3)
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:16Pins; Logic Case Style:QFN-EP; Product Range:NLSF302; Logic IC Family:NLSF; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLSF302MNR2GTR-ND | 705-NLSF302MNR2G | NLSF302MNR2G | 209266-NLSF302MNR2G | NLSF302MNR2G | NLSF302MNR2G | NLSF302MNR2G | 71J6947 | NLSF302MNR2G |
| Product Name | Gates and Inverters | Quad 2V 5.5V QFN Logic IC | Logic - Logic - Gates and Inverters - NLSF302MNR2G | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | |
| Gate Type | NOR | NOR; NOR GATE | OR; NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |