NOR Gate, 302 Series, 4-Func, 2-Input, CMOS
Manufacturer: ON Semiconductor
Win Source Part Number: 1231699-NLSF302MNR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC GATE NOR 4CH 2-INP 16QFN Product overview: NLSF302MNR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLSF302MNR2 can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 16QFN
IC GATE NOR 4CH 2-INP 16QFN
NOR Gate IC 4 Channel 16-QFN (3x3)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLSF302MNR2 | 1231699-NLSF302MNR2 | 705-NLSF302MNR2 | NLSF302MNR2 | NLSF302MNR2 | NLSF302MNR2 |
| Product Name | Logic - Logic - Gates and Inverters - NLSF302MNR2 | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; NOR | NOT | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Logic Family | CMOS | |||||
| IC Package Type | Other; LCC16 | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | |||
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 |