NLJ74HC00ADTR2G - GATE AND QUAD CMOS 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLJ74HC00ADTR2G | NLJ74HC00ADTR2G | NLJ74HC00ADTR2G | NLJ74HC00ADTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Operating Current | 1.00E-3 mA | 5.2 mA |