2 Circuit IC Switch 4:1 280Ohm 16-TSSOP
2 Circuit IC Switch 4:1 280Ohm 16-TSSOP
IC MULTIPLEXER DP4T 16TSSOP
2 Circuit IC Switch 4:1 280Ohm 16-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLHV4052DTR2GOSTR-ND | NLHV4052DTR2G | NLHV4052DTR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1; DP4T | ||
| Supply Voltage (VS) | 3 to 18 volts | ||
| Ron | 280 ohms | 10 ohms | 280 ohms |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz |