Analog Multiplexers/Demulti
1 Circuit IC Switch 8:1 280Ohm 16-SOIC
IC MULTIPLEXER 8:1 16SOIC
1 Circuit IC Switch 8:1 280Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 8:1, 280R, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:280ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLHV4051DR2G | NLHV4051DR2GOSTR-ND | NLHV4051DR2G | NLHV4051DR2G | 18AC0071 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Supply Voltage (VS) | 3 to ? volts | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Configuration | 8x1 | ||||
| Ron | 280 ohms | 10 ohms | 280 ohms | 280 ohms | |
| Bandwidth | 17 MHz | 17 MHz | 17 MHz |