onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G NLHV3157NDFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887417-NLHV3157NDFT2 G Operating Temperature Range: -55°C ~ 125°C (TA) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NLHV3157 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLHV3157NDFT2GOSTR, NLHV3157NDFT2GOSCT, NLHV3157NDFT2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887417-NLHV3157NDFT2 G Operating Temperature Range: -55°C ~ 125°C (TA) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NLHV3157 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLHV3157NDFT2GOSTR, NLHV3157NDFT2GOSCT, NLHV3157NDFT2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G - 887417-NLHV3157NDFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G
887417-NLHV3157NDFT2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G 887417-NLHV3157NDFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 887417-NLHV3157NDFT2 G Operating Temperature Range: -55°C ~ 125°C (TA) Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: NLHV3157 Categories: Integrated Circuits (ICs) Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLHV3157NDFT2GOSTR, NLHV3157NDFT2GOSCT, NLHV3157NDFT2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887417-NLHV3157NDFT2G
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NLHV3157
Categories: Integrated Circuits (ICs)
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLHV3157NDFT2GOSTR, NLHV3157NDFT2GOSCT, NLHV3157NDFT2GOSDKR

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-NLHV3157NDFT2G
Analog Switch and Multiplexer IC 747-NLHV3157NDFT2G
Negative Voltage SPDT Switch, 3000-REEL Product overview: NLHV3157NDFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLHV3157NDFT2G can be used for catalog matching and distributor lookup.

Negative Voltage SPDT Switch, 3000-REEL Product overview: NLHV3157NDFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLHV3157NDFT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLHV3157NDFT2G
Analog Switches, Multiplexers, Demultiplexers NLHV3157NDFT2G
1 Circuit IC Switch 2:1 4.5Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 2:1 4.5Ohm SC-88/SC70-6/SOT-363

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLHV3157NDFT2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLHV3157NDFT2G
IC SWITCH SPDT 4.5 OHM SC88

IC SWITCH SPDT 4.5 OHM SC88

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 887417-NLHV3157NDFT2G 747-NLHV3157NDFT2G NLHV3157NDFT2G NLHV3157NDFT2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLHV3157NDFT2G Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898446 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-6338-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "24-SOIC
View Details
4 suppliers