onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLHV18T3244MNTWG

Description
Win Source Part Number: 980128-NLHV18T3244MN TWG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLHV18T3244MNTW G-OS,ONSONSNLHV18T32 44MNTWG Base Product Number: NLHV18T3244 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 980128-NLHV18T3244MN TWG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLHV18T3244MNTW G-OS,ONSONSNLHV18T32 44MNTWG Base Product Number: NLHV18T3244 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 980128-NLHV18T3244MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
980128-NLHV18T3244MNTWG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 980128-NLHV18T3244MNTWG
Win Source Part Number: 980128-NLHV18T3244MN TWG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: * Package: Tape & Reel (TR) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLHV18T3244MNTW G-OS,ONSONSNLHV18T32 44MNTWG Base Product Number: NLHV18T3244 Product Status: Obsolete

Win Source Part Number: 980128-NLHV18T3244MNTWG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLHV18T3244MNTWG-OS,ONSONSNLHV18T3244MNTWG
Base Product Number: NLHV18T3244
Product Status: Obsolete

Buy Now
Logic - Translators, Level Shifters - NLHV18T3244MNTWG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLHV18T3244MNTWG
Logic - Translators, Level Shifters NLHV18T3244MNTWG
IC LEVEL SHIFTER 18CH 50QFN

IC LEVEL SHIFTER 18CH 50QFN

Supplier's Site Datasheet
Translators, Level Shifters - NLHV18T3244MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLHV18T3244MNTWG
Translators, Level Shifters NLHV18T3244MNTWG
Translator Circuit Channel

Translator Circuit Channel

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 980128-NLHV18T3244MNTWG NLHV18T3244MNTWG NLHV18T3244MNTWG
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1921924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 1727-4578-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translators, Level Shifters - SN74AVCA406LZQSR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 24-VFBGA
Output Type 3-State; Tri-State, Non-Inverted
Features RoHS
View Details
2 suppliers