onsemi RF/IF and RFID - RF Misc ICs and Modules NLHV001USG

Description
Win Source Part Number: 1130841-NLHV001USG Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Function: Modulator RF Type: General Purpose Secondary Attributes: 15V ~ 38V Supply Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: US8 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-NLHV001USG Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1130841-NLHV001USG Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Function: Modulator RF Type: General Purpose Secondary Attributes: 15V ~ 38V Supply Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: US8 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-NLHV001USG Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1130841-NLHV001USG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1130841-NLHV001USG
RF/IF and RFID - RF Misc ICs and Modules 1130841-NLHV001USG
Win Source Part Number: 1130841-NLHV001USG Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Function: Modulator RF Type: General Purpose Secondary Attributes: 15V ~ 38V Supply Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: US8 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 2156-NLHV001USG Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1130841-NLHV001USG
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Function: Modulator
RF Type: General Purpose
Secondary Attributes: 15V ~ 38V Supply
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: US8
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: 2156-NLHV001USG
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1130841-NLHV001USG
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details