Single SPDT Analog Switch Single Supply, TTL Level, SC-88/SC70-6/SOT-363
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
IC SWITCH DPDT SGL TTL SC88-6
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLASTV4599DFT2G | 488-NLASTV4599DFT2GTR-ND | NLASTV4599DFT2G | NLASTV4599DFT2G |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 |