onsemi Analog Switches, Multiplexers, Demultiplexers NLAST4599DTT1G

Description
1 Circuit IC Switch 2:1 25Ohm 6-TSOP
Request a Quote
Description
1 Circuit IC Switch 2:1 25Ohm 6-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLAST4599 is a low voltage single supply SPDT analog switch designed for high-speed applications. It operates within a supply voltage range of 2.0V to 5.5V and features a maximum ON resistance of 35 ohms, ensuring efficient signal control. The device is capable of handling analog and digital voltages across the full power-supply range, with a low power dissipation of 2 µA maximum at 25°C. This switch includes a channel select input that is over-voltage tolerant up to 5.5V, providing protection against voltage mismatches and ensuring reliability in various applications. The NLAST4599 also boasts fast switching speeds, break-before-make circuitry, and improved linearity over input voltage, making it suitable for both analog and digital signal routing. With a compact TSOP-6 package and a wide operating temperature range of -55°C to +125°C, this component is ideal for space-constrained designs and harsh environments. The device's ESD performance exceeds 2000V for the human body model, enhancing its robustness in sensitive applications.

Datasheet Summary
Powered by GS/AI

The NLAST4599 is a low voltage single supply SPDT analog switch designed for high-speed applications. It operates within a supply voltage range of 2.0V to 5.5V and features a maximum ON resistance of 35 ohms, ensuring efficient signal control. The device is capable of handling analog and digital voltages across the full power-supply range, with a low power dissipation of 2 µA maximum at 25°C. This switch includes a channel select input that is over-voltage tolerant up to 5.5V, providing protection against voltage mismatches and ensuring reliability in various applications. The NLAST4599 also boasts fast switching speeds, break-before-make circuitry, and improved linearity over input voltage, making it suitable for both analog and digital signal routing. With a compact TSOP-6 package and a wide operating temperature range of -55°C to +125°C, this component is ideal for space-constrained designs and harsh environments. The device's ESD performance exceeds 2000V for the human body model, enhancing its robustness in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAST4599DTT1GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAST4599DTT1GOSTR-ND
1 Circuit IC Switch 2:1 25Ohm 6-TSOP

1 Circuit IC Switch 2:1 25Ohm 6-TSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5.5V Analog Switch and Multiplexer IC
747-NLAST4599DTT1G
200MHz 5.5V Analog Switch and Multiplexer IC 747-NLAST4599DTT1G
SPDT Analog Switch, 200MHz, 5.5V, TSOP, Logic IC Product overview: NLAST4599DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAST4599DTT1G can be used for catalog matching and distributor lookup.

SPDT Analog Switch, 200MHz, 5.5V, TSOP, Logic IC Product overview: NLAST4599DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAST4599DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1G - 1083134-NLAST4599DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1G
1083134-NLAST4599DTT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1G 1083134-NLAST4599DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083134-NLAST4599DTT 1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 200MHz Charge Injection: 3pC Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 25 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 14ns, 8ns Channel Capacitance(CS off, CD off): 10pF, 10pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083134-NLAST4599DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Charge Injection: 3pC
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 6-TSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 8ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAST4599DTT1G
Analog Switches, Multiplexers, Demultiplexers NLAST4599DTT1G
1 Circuit IC Switch 2:1 25Ohm 6-TSOP

1 Circuit IC Switch 2:1 25Ohm 6-TSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAST4599DTT1G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAST4599DTT1G
IC SWITCH SPDT 6TSOP

IC SWITCH SPDT 6TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAST4599DTT1GOSTR-ND 747-NLAST4599DTT1G 1083134-NLAST4599DTT1G NLAST4599DTT1G NLAST4599DTT1G
Product Name Analog Switches, Multiplexers, Demultiplexers 200MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4599DTT1G Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 25 ohms 25 ohms 2 ohms
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
tON 14 ns
Unlock Full Specs
to access all available technical data