200MHz SPDT Analog Switch IC, SC-88 Package Product overview: NLAST4599DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAST4599DFT2G can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
Manufacturer: ON Semiconductor
Win Source Part Number: 025491-NLAST4599DFT2
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Charge Injection: 3pC
Channel-to-Channel Matching (ΔRon): 2 Ohm
Family Name: NLAST4599
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: SC-88/SC70-6/SOT-363
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 8ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): ADG779BKS; MAX4729EXT-T; MAX4729EXT; MAX4729EXT+;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
IC SWITCH SPDT SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAST4599DFT2G | NLAST4599DFT2GOSTR-ND | 025491-NLAST4599DFT2G | NLAST4599DFT2G | NLAST4599DFT2G |
| Product Name | 200MHz Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAST4599DFT2G | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 200 milliwatts |