onsemi Analog Switches, Multiplexers, Demultiplexers NLAST44599MN

Description
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAST44599MN-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAST44599MN-ND
Analog Switches, Multiplexers, Demultiplexers NLAST44599MN-ND
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAST44599MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAST44599MN
Analog Switches, Multiplexers, Demultiplexers NLAST44599MN
2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:2 25Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAST44599MN-ND NLAST44599MN
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2:2
Supply Voltage (VS) 2 to 5.5 volts
Ron 25 ohms 25 ohms
Bandwidth 175 MHz 175 MHz
tON 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914889P - RS Components, Ltd.
Specs
Configuration 2 x 4:1
Number of Pins 16
View Details
5.5V Analog Switch and Multiplexer IC - 743-74CBTD3861DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-3236-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74151PC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details