2 Circuit IC Switch 4:1 26Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAST4052DR2OSTR-ND | NLAST4052DR2 | NLAST4052DR2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | ||
| Supply Voltage (VS) | 3 to 5 volts | ||
| Ron | 26 ohms | 10 ohms | 26 ohms |
| Bandwidth | 140 MHz | 140 MHz | 140 MHz |
| tON | 23 ns |