Manufacturer: ON Semiconductor
Win Source Part Number: 1231635-NLAST4051DTR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 5 V
-3db Bandwidth: 95MHz
Charge Injection: 12pC
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF, 10pF
Family Name: NLAST4051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 26 Ohm
Dual Voltage Supply: ±3V
Switch Time (Ton, Toff) (Maximum): 23ns, 23ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): TC74LVX4051FT; TC74LVX4051FT(SPL); MAX4638ESE;
Introduction Date: June 14, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1231635-NLAST4051DTR2G |
| Product Name | Electrical Parts - NLAST4051DTR2G |