Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
IC MUX/DEMUX 1X8 16SOIC
1 Circuit IC Switch 8:1 26Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAST4051DR2 | NLAST4051DR2OSTR-ND | NLAST4051DR2 | NLAST4051DR2 |
| Product Name | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 3 to 5 volts |