onsemi 250MHz 5.5V Analog Switch and Multiplexer IC NLASB3157DFT2G

Description
Analog Switch SPDT 250MHz 1.65-5.5V SC-88 Tape & Reel Product overview: NLASB3157DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLASB3157DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch SPDT 250MHz 1.65-5.5V SC-88 Tape & Reel Product overview: NLASB3157DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLASB3157DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHz 5.5V Analog Switch and Multiplexer IC
747-NLASB3157DFT2G
250MHz 5.5V Analog Switch and Multiplexer IC 747-NLASB3157DFT2G
Analog Switch SPDT 250MHz 1.65-5.5V SC-88 Tape & Reel Product overview: NLASB3157DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLASB3157DFT2G can be used for catalog matching and distributor lookup.

Analog Switch SPDT 250MHz 1.65-5.5V SC-88 Tape & Reel Product overview: NLASB3157DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLASB3157DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 8024203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8024203P
Multiplexer & Demultiplexer ICs 8024203P
NLASB3157DFT2G, LOG CMOS 2:1 MULTIPLEXER

NLASB3157DFT2G, LOG CMOS 2:1 MULTIPLEXER

Supplier's Site
Multiplexer & Demultiplexer ICs - 1629156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1629156
Multiplexer & Demultiplexer ICs 1629156
NLASB3157DFT2G, LOG CMOS 2:1 MULTIPLEXER

NLASB3157DFT2G, LOG CMOS 2:1 MULTIPLEXER

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2G - 025489-NLASB3157DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2G
025489-NLASB3157DFT2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2G 025489-NLASB3157DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 025489-NLASB3157DFT2 G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 7 Ohm Case / Package: SC-88/SC70-6/SOT-363 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.2ns, 3.5ns Channel Capacitance(CS off, CD off): 6.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025489-NLASB3157DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 7 Ohm
Case / Package: SC-88/SC70-6/SOT-363
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLASB3157DFT2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers NLASB3157DFT2GOSDKR-ND
1 Circuit IC Switch 2:1 7Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 2:1 7Ohm SC-88/SC70-6/SOT-363

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLASB3157DFT2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLASB3157DFT2GOSTR-ND
1 Circuit IC Switch 2:1 7Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 2:1 7Ohm SC-88/SC70-6/SOT-363

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLASB3157DFT2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLASB3157DFT2G
IC SWITCH SPDT SC88

IC SWITCH SPDT SC88

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLASB3157DFT2G
Analog Switches, Multiplexers, Demultiplexers NLASB3157DFT2G
1 Circuit IC Switch 2:1 7Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 2:1 7Ohm SC-88/SC70-6/SOT-363

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLASB3157DFT2G 8024203P 1629156 025489-NLASB3157DFT2G NLASB3157DFT2GOSDKR-ND NLASB3157DFT2G NLASB3157DFT2G
Product Name 250MHz 5.5V Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLASB3157DFT2G Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Min Operating Current 1.00E-3 mA
Power Dissipation 180 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switch and Multiplexer IC - 743-74AHCT257PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Power Dissipation 500 milliwatts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details