Analog Switch, Dual DPDT, Single Supply, Low Voltage, QFN 16, 1.8 x 2.6 x 0.75, 0.4mm Pitch, 3000-REEL Product overview: NLAS9431MTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS9431MTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 102934-NLAS9431MTR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 175MHz
Charge Injection: 3pC
Crosstalk: -98dB @ 100kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 25 Ohm
Case / Package: 16-WQFN (1.8x2.6)
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 14ns, 5ns
Channel Capacitance(CS off, CD off): 10pF, 10pF
Max Leakage Current (IS off): 10μA
Alternative Parts (Cross-Reference): TS3A226AEYFFR; NLAST9431MTR2G; NLAS9431MTR2G;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:2 25Ohm 16-WQFN (1.8x2.6)
2 Circuit IC Switch 2:2 25Ohm 16-WQFN (1.8x2.6)
IC SWITCH DUAL DPDT 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS9431MTR2G | 102934-NLAS9431MTR2G | NLAS9431MTR2GOSTR-ND | NLAS9431MTR2G | NLAS9431MTR2G |
| Product Name | Dual QFN Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS9431MTR2G | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Bandwidth | 170 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz |
| Power Dissipation | 800 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |