onsemi Analog Switches - Special Purpose NLAS7222BMUTBG

Description
USB Switch IC 1 Channel 10-UQFN (1.4x1.8)
Request a Quote
Description
USB Switch IC 1 Channel 10-UQFN (1.4x1.8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLAS7222BMUTBG is a high-speed USB 2.0 DPDT switch designed for efficient differential signal routing. It operates with a supply voltage range of 1.65 V to 4.5 V and features a low on-resistance of approximately 8.0 ohms at 3.3 V, ensuring minimal signal attenuation. The device supports a bandwidth exceeding 700 MHz, making it suitable for high-speed applications, including USB 2.0 signal routing at 480 Mbps. With a propagation delay of less than 250 ps and low crosstalk of -30 dB at 250 MHz, the NLAS7222BMUTBG maintains signal integrity while minimizing noise interference. It has a low quiescent supply current of 1.0 µA and offers robust ESD protection of up to 8 kV for I/O to ground. The device is packaged in a compact UQFN10 form factor, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The NLAS7222BMUTBG is a high-speed USB 2.0 DPDT switch designed for efficient differential signal routing. It operates with a supply voltage range of 1.65 V to 4.5 V and features a low on-resistance of approximately 8.0 ohms at 3.3 V, ensuring minimal signal attenuation. The device supports a bandwidth exceeding 700 MHz, making it suitable for high-speed applications, including USB 2.0 signal routing at 480 Mbps. With a propagation delay of less than 250 ps and low crosstalk of -30 dB at 250 MHz, the NLAS7222BMUTBG maintains signal integrity while minimizing noise interference. It has a low quiescent supply current of 1.0 µA and offers robust ESD protection of up to 8 kV for I/O to ground. The device is packaged in a compact UQFN10 form factor, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - NLAS7222BMUTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
NLAS7222BMUTBGOSTR-ND
Analog Switches - Special Purpose NLAS7222BMUTBGOSTR-ND
USB Switch IC 1 Channel 10-UQFN (1.4x1.8)

USB Switch IC 1 Channel 10-UQFN (1.4x1.8)

Buy Now Datasheet
Singapore, Singapore
750MHz 4.5V Analog Switch and Multiplexer IC
780-NLAS7222BMUTBG
750MHz 4.5V Analog Switch and Multiplexer IC 780-NLAS7222BMUTBG
DPDT Analog Switch, USB 2.0, 750MHz, 4.5V, 10-UQFN Product overview: NLAS7222BMUTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 4.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 750MHz, 4.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NLAS7222BMUTBG can be used for catalog matching and distributor lookup.

DPDT Analog Switch, USB 2.0, 750MHz, 4.5V, 10-UQFN Product overview: NLAS7222BMUTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 4.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 750MHz, 4.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NLAS7222BMUTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - NLAS7222BMUTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
NLAS7222BMUTBG
Analog Switches - Special Purpose NLAS7222BMUTBG
USB Switch IC 1 Channel 10-UQFN (1.4x1.8)

USB Switch IC 1 Channel 10-UQFN (1.4x1.8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS7222BMUTBGOSTR-ND 780-NLAS7222BMUTBG NLAS7222BMUTBG
Product Name Analog Switches - Special Purpose 750MHz 4.5V Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Features Serial Input
Switch Type DPDT
Supply Voltage (VS) 3 to 3.6 volts 3 volts
Ron 12 ohms 12 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916806 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 20
View Details
Quad TSSOP Analog Switch and Multiplexer IC - 743-74CB3Q16244DGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC257D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details