USB Switch IC 1 Channel 10-WQFN (1.4x1.8)
USB Switch IC 1 Channel 10-WQFN (1.4x1.8)
USB 2.0 DPDT Analog Switch with Enable, WQFN10 1.4 x 1.8, 0.4mm Pitch, 3000-REEL Product overview: NLAS7222AMTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NLAS7222AMTR2G can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-WQFN (1.4x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS7222AMTR2GOSTR-ND | 780-NLAS7222AMTR2G | NLAS7222AMTR2G |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Serial Input | ||
| Switch Type | DPDT | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Ron | 9 ohms | 9 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |