Manufacturer: ON Semiconductor
Win Source Part Number: 1083129-NLAS5223CMUT
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 24MHz
Charge Injection: 38pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 350 mOhm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 30ns
Channel Capacitance(CS off, CD off): 60pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 350mOhm 10-UQFN (1.4x1.8)
Ultra-Low 0.35 Ω Dual SPDT Analog Switch Ultra-Low 0.35 ohm Dual SPDT Analog Switch, 3000-REEL Product overview: NLAS5223CMUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 0.35 ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Dual, 0.35 ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5223CMUTAG can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 350mOhm 10-UQFN (1.4x1.8)
IC SWITCH DUAL SPDT LV 10UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1083129-NLAS5223CMUTAG | NLAS5223CMUTAGOSTR-ND | 747-NLAS5223CMUTAG | NLAS5223CMUTAG | NLAS5223CMUTAG |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5223CMUTAG | Analog Switches, Multiplexers, Demultiplexers | Low-Power Dual 0.35 ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | |||
| Bandwidth | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 10-UQFN (1.4x1.8) | 10-UFQFN | 10-UFQFN |