2 Circuit IC Switch 2:1 350mOhm 10-WQFN (1.4x1.8)
Manufacturer: ON Semiconductor
Win Source Part Number: 060457-NLAS5223BLMNR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 19MHz
Charge Injection: 38pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 350 mOhm
Case / Package: 10-WQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 50ns
Channel Capacitance(CS off, CD off): 60pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Analog Switch, Dual SPDT, 0.5 Ohm, WQFN10 1.4 x 1.8, 0.4mm Pitch, 3000-REEL Product overview: NLAS5223BLMNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5223BLMNR2G can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 350mOhm 10-WQFN (1.4x1.8)
IC SWITCH DUAL SPDT 10WQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS5223BLMNR2GOSTR-ND | 060457-NLAS5223BLMNR2G | 747-NLAS5223BLMNR2G | NLAS5223BLMNR2G | NLAS5223BLMNR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5223BLMNR2G | Dual 0.5 Ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 3 volts | ||
| Ron | 0.3500 ohms | 0.3500 ohms | 0.0500 ohms | ||
| Bandwidth | 19 MHz | 19 MHz | 19 MHz | 19 MHz | 19 MHz |
| tON | 50 ns |