2 Circuit IC Switch 2:1 430mOhm 10-UQFN (1.4x1.8)
Analog Switch, Dual SPDT, Ultra-Low Ron, 0.4 Ω, 10 Pin UQFN, 1.4x1.8, 0.4P, 3000-REEL Product overview: NLAS52231MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS52231MUR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 131599-NLAS52231MUR2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 36MHz
Charge Injection: 53pC
Crosstalk: -88dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 430 mOhm
Case / Package: 10-UQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 30ns
Channel Capacitance(CS off, CD off): 39pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL SPDT 10UQFN
2 Circuit IC Switch 2:1 430mOhm 10-UQFN (1.4x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS52231MUR2GOSTR-ND | 747-NLAS52231MUR2G | 131599-NLAS52231MUR2G | NLAS52231MUR2G | NLAS52231MUR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Low-Power Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS52231MUR2G | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | 4x1 | |||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||
| Ron | 0.4300 ohms | 0.0500 ohms | 0.4300 ohms | ||
| Bandwidth | 36 MHz | 36 MHz | 36 MHz | 36 MHz | 36 MHz |
| tON | 50 ns |