onsemi Dual Analog Switch and Multiplexer IC NLAS5213AMUTAG

Description
Analog Switch, DPST and Dual SPST, UDFN8 1.8x1.2, 0.4P, 3000-REEL Product overview: NLAS5213AMUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5213AMUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch, DPST and Dual SPST, UDFN8 1.8x1.2, 0.4P, 3000-REEL Product overview: NLAS5213AMUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5213AMUTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLAS5213AMUTAG
Dual Analog Switch and Multiplexer IC 747-NLAS5213AMUTAG
Analog Switch, DPST and Dual SPST, UDFN8 1.8x1.2, 0.4P, 3000-REEL Product overview: NLAS5213AMUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5213AMUTAG can be used for catalog matching and distributor lookup.

Analog Switch, DPST and Dual SPST, UDFN8 1.8x1.2, 0.4P, 3000-REEL Product overview: NLAS5213AMUTAG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5213AMUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-NLAS5213AMUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLAS5213AMUTAGTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLAS5213AMUTAGTR-ND
IC SWITCH DPST 8UDFN

IC SWITCH DPST 8UDFN

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG - 060455-NLAS5213AMUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG
060455-NLAS5213AMUTAG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG 060455-NLAS5213AMUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060455-NLAS5213AMUTA G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: DPST - NO -3db Bandwidth: 496MHz Crosstalk: -97dB @ 1MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.3 Ohm Case / Package: 8-UDFN (1.8x1.2) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 20ns, 15ns Channel Capacitance(CS off, CD off): 19pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060455-NLAS5213AMUTAG
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: DPST - NO
-3db Bandwidth: 496MHz
Crosstalk: -97dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.3 Ohm
Case / Package: 8-UDFN (1.8x1.2)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 20ns, 15ns
Channel Capacitance(CS off, CD off): 19pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS5213AMUTAG
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS5213AMUTAG
IC SWITCH DPST 8UDFN

IC SWITCH DPST 8UDFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS5213AMUTAG
Analog Switches, Multiplexers, Demultiplexers NLAS5213AMUTAG
1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2)

1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS5213AMUTAG
Analog Switches, Multiplexers, Demultiplexers NLAS5213AMUTAG
1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2)

1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS5213AMUTAG
Analog Switches, Multiplexers, Demultiplexers NLAS5213AMUTAG
1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2)

1 Circuit IC Switch 2:1 1.3Ohm 8-UDFN (1.8x1.2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS5213AMUTAG 488-NLAS5213AMUTAGTR-ND 060455-NLAS5213AMUTAG NLAS5213AMUTAG NLAS5213AMUTAG
Product Name Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5213AMUTAG Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 2x1
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 volts 1.65 to 4.5 volts 1.65 to 4.5 volts
Bandwidth 496 MHz 496 MHz 496 MHz 496 MHz 496 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data