onsemi Analog Switches, Multiplexers, Demultiplexers NLAS5113DFT2G

Description
1 Circuit IC Switch 1:1 1.3Ohm SC-88/SC70-6/SOT-363
Request a Quote
Description
1 Circuit IC Switch 1:1 1.3Ohm SC-88/SC70-6/SOT-363
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLAS5113DFT2G is a single-pole single-throw (SPST) analog switch designed for low on-resistance (RON) applications, making it suitable for portable devices such as mobile phones. It operates within a voltage range of 1.65 V to 4.5 V and features a maximum RON of 1.3 ohms at 4.2 V. The device is available in two package options: SC-88 and UDFN6, both of which are lead-free. The switch includes a normally open (NO) signal line and a common signal line, with control input for switch operation. This product is ideal for engineers looking for efficient switching solutions in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The NLAS5113DFT2G is a single-pole single-throw (SPST) analog switch designed for low on-resistance (RON) applications, making it suitable for portable devices such as mobile phones. It operates within a voltage range of 1.65 V to 4.5 V and features a maximum RON of 1.3 ohms at 4.2 V. The device is available in two package options: SC-88 and UDFN6, both of which are lead-free. The switch includes a normally open (NO) signal line and a common signal line, with control input for switch operation. This product is ideal for engineers looking for efficient switching solutions in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS5113DFT2G-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS5113DFT2G-ND
Analog Switches, Multiplexers, Demultiplexers NLAS5113DFT2G-ND
1 Circuit IC Switch 1:1 1.3Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 1:1 1.3Ohm SC-88/SC70-6/SOT-363

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS5113DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS5113DFT2G
Analog Switches, Multiplexers, Demultiplexers NLAS5113DFT2G
1 Circuit IC Switch 1:1 1.3Ohm SC-88/SC70-6/SOT-363

1 Circuit IC Switch 1:1 1.3Ohm SC-88/SC70-6/SOT-363

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5113DFT2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS5113DFT2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS5113DFT2G
IC SWITCH SPST SC88

IC SWITCH SPST SC88

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS5113DFT2G-ND NLAS5113DFT2G NLAS5113DFT2G
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1.65 to 4.5 volts
Ron 1.3 ohms 1.3 ohms
Bandwidth 457 MHz 457 MHz 457 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1922929 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details