onsemi 1 ohm Analog Switch and Multiplexer IC NLAS4783MN1R2G

Description
Analog Switch, Triple SPDT, High Speed, Low-Voltage, 1 ohm CMOS, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS4783MN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4783MN1R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Switch, Triple SPDT, High Speed, Low-Voltage, 1 ohm CMOS, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS4783MN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4783MN1R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 ohm Analog Switch and Multiplexer IC
747-NLAS4783MN1R2G
1 ohm Analog Switch and Multiplexer IC 747-NLAS4783MN1R2G
Analog Switch, Triple SPDT, High Speed, Low-Voltage, 1 ohm CMOS, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS4783MN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4783MN1R2G can be used for catalog matching and distributor lookup.

Analog Switch, Triple SPDT, High Speed, Low-Voltage, 1 ohm CMOS, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS4783MN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4783MN1R2G can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783MN1R2G - 138383-NLAS4783MN1R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783MN1R2G
138383-NLAS4783MN1R2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783MN1R2G 138383-NLAS4783MN1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 138383-NLAS4783MN1R2 G Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 17MHz Charge Injection: 50pC Crosstalk: -62dB @ 100kHz Channel-to-Channel Matching (ΔRon): 400 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.5 V Max Switch Time (Ton,Toff): 27ns, 20ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 500nA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138383-NLAS4783MN1R2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Charge Injection: 50pC
Crosstalk: -62dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 400 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 27ns, 20ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4783MN1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4783MN1R2G
Analog Switches, Multiplexers, Demultiplexers NLAS4783MN1R2G
3 Circuit IC Switch 2:1 1Ohm 16-QFN (3x3)

3 Circuit IC Switch 2:1 1Ohm 16-QFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783MN1R2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4783MN1R2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4783MN1R2G
IC SWITCH TRIPLE SPDT 16QFN

IC SWITCH TRIPLE SPDT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NLAS4783MN1R2G 138383-NLAS4783MN1R2G NLAS4783MN1R2G NLAS4783MN1R2G
Product Name 1 ohm Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4783MN1R2G Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 volts 1.65 to 4.5 volts
Min Operating Current 0.0020 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data