2 Circuit IC Switch 2:1 3.5Ohm 10-Micro
IC SWITCH SPDTX2 3.5OHM 10MICRO
2 Circuit IC Switch 2:1 3.5Ohm 10-Micro
Analog Switch, High Bandwidth, Dual SPDT, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: NLAS4717MR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4717MR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 113538-NLAS4717MR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Charge Injection: 9pC
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3.5 Ohm
Case / Package: 10-Micro
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 40ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 3.5Ohm 10-Micro
IC SWITCH DUAL SPDT MICRO10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 488-NLAS4717MR2GCT-ND | 747-NLAS4717MR2G | 113538-NLAS4717MR2G | NLAS4717MR2G | NLAS4717MR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717MR2G | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.65 to 5.5 volts | 1.8 to 5.5 volts | ||
| Ron | 3.5 ohms | 3.5 ohms | 0.1000 ohms | ||
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| tON | 30 ns |