onsemi Analog Switches, Multiplexers, Demultiplexers NLAS4717FCT1G

Description
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NLAS4717FCT1GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NLAS4717FCT1GOSTR-ND
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump

2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-NLAS4717FCT1G
Dual Analog Switch and Multiplexer IC 747-NLAS4717FCT1G
Analog Switch, High Bandwidth, Dual SPDT Dual SPDT USB 2.0 Analog Switch, 10 PIN FLIP-CHIP, 3000-DSFTP Product overview: NLAS4717FCT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4717FCT1G can be used for catalog matching and distributor lookup.

Analog Switch, High Bandwidth, Dual SPDT Dual SPDT USB 2.0 Analog Switch, 10 PIN FLIP-CHIP, 3000-DSFTP Product overview: NLAS4717FCT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4717FCT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1G - 096852-NLAS4717FCT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1G
096852-NLAS4717FCT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1G 096852-NLAS4717FCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096852-NLAS4717FCT1G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 40MHz Charge Injection: 9pC Crosstalk: -110dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3.5 Ohm Case / Package: 10-FlipChip Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 40ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096852-NLAS4717FCT1G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 40MHz
Charge Injection: 9pC
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3.5 Ohm
Case / Package: 10-FlipChip
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 40ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLAS4717FCT1G
Analog Switches, Multiplexers, Demultiplexers NLAS4717FCT1G
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump

2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLAS4717FCT1G
Interface - Analog Switches, Multiplexers, Demultiplexers NLAS4717FCT1G
IC SWITCH DUAL SPDT 10FLIPCHIP

IC SWITCH DUAL SPDT 10FLIPCHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NLAS4717FCT1GOSTR-ND 747-NLAS4717FCT1G 096852-NLAS4717FCT1G NLAS4717FCT1G NLAS4717FCT1G
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717FCT1G Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Ron 3.5 ohms 3.5 ohms 0.1000 ohms
Bandwidth 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
tON 30 ns
Unlock Full Specs
to access all available technical data