The NLAS4717FCT1 is a dual independent Single Pole Double Throw (SPDT) analog switch designed using advanced CMOS technology. It features a low on-resistance of 4.5 ohms at 3.0 V, ensuring efficient signal transmission. The device operates over a wide voltage range of 1.8 V to 5.5 V and supports high bandwidth applications with a performance exceeding 40 MHz. The NLAS4717FCT1 guarantees Break-Before-Make (BBM) switching, preventing short circuits during operation. It has ultra-low charge injection of 6.0 pC and a low standby current of 1.0 nA at 25°C, making it suitable for battery-powered devices. The product is available in compact Flip-Chip and Micro10 packages, facilitating integration into space-constrained designs. Typical applications include cell phones, PDAs, MP3 players, and digital still cameras. The device also offers ESD protection ratings of 2000 V for Human Body Model (HBM) and 200 V for Machine Model (MM), enhancing reliability in various environments.
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump
Analog Switch, High Bandwidth, Dual SPDT Dual SPDT USB 2.0 Analog Switch, 10 PIN FLIP-CHIP, 3000-DSFTP Product overview: NLAS4717FCT1 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4717FCT1 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 10FLIPCHIP
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS4717FCT1-ND | 747-NLAS4717FCT1 | NLAS4717FCT1 | NLAS4717FCT1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5 volts | ||
| Ron | 3.5 ohms | 0.1000 ohms | 3.5 ohms | |
| Bandwidth | 40 MHz | 40 MHz | 40 MHz | 40 MHz |
| tON | 30 ns |