Dual SPDT Analog Switch, 2-Bit, 5.5V, 2.1R, WFQFN Product overview: NLAS4717EPMTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4717EPMTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025485-NLAS4717EPMTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 90MHz
Charge Injection: 9pC
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3.5 Ohm
Case / Package: 10-WQFN (1.4x1.8)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 40ns
Channel Capacitance(CS off, CD off): 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 3.5Ohm 10-WQFN (1.4x1.8)
2 Circuit IC Switch 2:1 3.5Ohm 10-WQFN (1.4x1.8)
IC SWITCH DUAL SPDT 10WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS4717EPMTR2G | 025485-NLAS4717EPMTR2G | NLAS4717EPMTR2GOSTR-ND | NLAS4717EPMTR2G | NLAS4717EPMTR2G |
| Product Name | Dual 5.5V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717EPMTR2G | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 10-WQFN (1.4x1.8) | 10-WFQFN | 10-WFQFN |