Ultra-Low Resistance Dual SPDT Analog Switch Dual SPDT Analog Switch, 10 PIN FLIP-CHIP, 3000-DSFTP Product overview: NLAS4685FCT1 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4685FCT1 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 800mOhm 10-Microbump
Manufacturer: ON Semiconductor
Win Source Part Number: 1083126-NLAS4685FCT1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 11.5MHz
Charge Injection: 20pC
Crosstalk: -81dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 800 mOhm
Case / Package: 10-Microbump
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 25ns
Channel Capacitance(CS off, CD off): 208pF, 102pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:1 800mOhm 10-Microbump
IC SWITCH DUAL SPDT 10MICROBUMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS4685FCT1 | NLAS4685FCT1-ND | 1083126-NLAS4685FCT1 | NLAS4685FCT1 | NLAS4685FCT1 |
| Product Name | Low-Power Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4685FCT1 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Bandwidth | 11.5 MHz | 11.5 MHz | 11.5 MHz | 11.5 MHz | 11.5 MHz |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | 10-UFBGA, FCBGA | 10-Microbump | 10-UFBGA, FCBGA | |
| Configuration | 2x1 |